Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402220RJNEDHP

Description
220 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-220YADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220YADKR-ND
Chip Resistor - Surface Mount 541-220YADKR-ND
220 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220YACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220YACT-ND
Chip Resistor - Surface Mount 541-220YACT-ND
220 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220YATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220YATR-ND
Chip Resistor - Surface Mount 541-220YATR-ND
220 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 220 OHM .125W 5% 0402 SMD - CRCW0402220RJNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM .125W 5% 0402 SMD
CRCW0402220RJNEDHP
RES 220 OHM .125W 5% 0402 SMD CRCW0402220RJNEDHP
RES 220ohm .125W 5% 0402 SMD

RES 220ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402220RJNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402220RJNEDHP
Chip Resistor - Surface Mount CRCW0402220RJNEDHP
RES SMD 220 OHM 5% 1/5W 0402

RES SMD 220 OHM 5% 1/5W 0402

Supplier's Site Datasheet
Res, 220 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay - 33AK8603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
33AK8603
Res, 220 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay 33AK8603
RES, 220 OHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

RES, 220 OHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-220YADKR-ND CRCW0402220RJNEDHP CRCW0402220RJNEDHP 33AK8603
Product Name Chip Resistor - Surface Mount RES 220 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Res, 220 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details