Vishay Precision Group Chip Resistor - Surface Mount CRCW0402220RJNED

Description
220 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
220 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-220JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220JCT-ND
Chip Resistor - Surface Mount 541-220JCT-ND
220 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220JTR-ND
Chip Resistor - Surface Mount 541-220JTR-ND
220 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220JDKR-ND
Chip Resistor - Surface Mount 541-220JDKR-ND
220 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

220 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 220 Ohm 50V Resistor - 52-CRCW0402220RJNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220 Ohm 50V Resistor
52-CRCW0402220RJNED
SMD 220 Ohm 50V Resistor 52-CRCW0402220RJNED
220 Ohm 5% 50V Thick Film Resistor, 0402 SMD Product overview: CRCW0402220RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402220RJNED can be used for catalog matching and distributor lookup.

220 Ohm 5% 50V Thick Film Resistor, 0402 SMD Product overview: CRCW0402220RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402220RJNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 220 OHM 1/16W 5% 0402 SMD - CRCW0402220RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/16W 5% 0402 SMD
CRCW0402220RJNED
RES 220 OHM 1/16W 5% 0402 SMD CRCW0402220RJNED
RES 220ohm 1/16W 5% 0402 SMD

RES 220ohm 1/16W 5% 0402 SMD

Supplier's Site
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Features: Automotive AEC-Q200 Operating Temperature: -55°C ~ 155°C Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Base Product Number: CRCW0402

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR)
Features: Automotive AEC-Q200
Operating Temperature: -55°C ~ 155°C
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Base Product Number: CRCW0402

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402220RJNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402220RJNED
Chip Resistor - Surface Mount CRCW0402220RJNED
RES SMD 220 OHM 5% 1/16W 0402

RES SMD 220 OHM 5% 1/16W 0402

Supplier's Site Datasheet
RES SMD 220 OHM 5% 1/16W 0402 - 873-CRCW0402220RJNED - Utmel Electronic Limited
Hong Kong, China
RES SMD 220 OHM 5% 1/16W 0402
873-CRCW0402220RJNED
RES SMD 220 OHM 5% 1/16W 0402 873-CRCW0402220RJNED
RES SMD 220 OHM 5% 1/16W 0402

RES SMD 220 OHM 5% 1/16W 0402

Supplier's Site
Res, Thick Film, 220R, 5%, 0.063W, 0402; Resistance Vishay - 59M6718 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.063W, 0402; Resistance Vishay
59M6718
Res, Thick Film, 220R, 5%, 0.063W, 0402; Resistance Vishay 59M6718
RES, THICK FILM, 220R, 5%, 0.063W, 0402; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.063W, 0402; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 220R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 19K8699 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.063W, 0402, Reel; Resistance Vishay
19K8699
Res, Thick Film, 220R, 5%, 0.063W, 0402, Reel; Resistance Vishay 19K8699
RES, THICK FILM, 220R, 5%, 0.063W, 0402, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.063W, 0402, REEL; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-220JCT-ND 52-CRCW0402220RJNED CRCW0402220RJNED CRCW0402220RJNED 873-CRCW0402220RJNED 59M6718 19K8699
Product Name Chip Resistor - Surface Mount SMD 220 Ohm 50V Resistor RES 220 OHM 1/16W 5% 0402 SMD Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount RES SMD 220 OHM 5% 1/16W 0402 Res, Thick Film, 220R, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 220R, 5%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details