Vishay Precision Group Chip Resistor - Surface Mount CRCW0402220RFKEDHP

Description
220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402220RFKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402220RFKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0402220RFKEDHPTR-ND
220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402220RFKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402220RFKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402220RFKEDHPDKR-ND
220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402220RFKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402220RFKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0402220RFKEDHPCT-ND
220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121622P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121622P
Surface Mount Resistors 8121622P
Vishay CRCW0402220RFKEDHP

Vishay CRCW0402220RFKEDHP

Supplier's Site
Surface Mount Resistors - 8121622 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121622
Surface Mount Resistors 8121622
Vishay CRCW0402220RFKEDHP

Vishay CRCW0402220RFKEDHP

Supplier's Site
Surface Mount Resistors - 1819061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819061
Surface Mount Resistors 1819061
Vishay CRCW0402220RFKEDHP

Vishay CRCW0402220RFKEDHP

Supplier's Site
RES 220 OHM .125W 1% 0402 SMD - CRCW0402220RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM .125W 1% 0402 SMD
CRCW0402220RFKEDHP
RES 220 OHM .125W 1% 0402 SMD CRCW0402220RFKEDHP
RES 220ohm .125W 1% 0402 SMD

RES 220ohm .125W 1% 0402 SMD

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 220 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4538 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 220 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4538
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 220 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4538
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 220 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 220 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Crcw0402-Hp 100 220R 1% Et7 E3 Rohs Compliant Vishay - 51X8539 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402-Hp 100 220R 1% Et7 E3 Rohs Compliant Vishay
51X8539
Crcw0402-Hp 100 220R 1% Et7 E3 Rohs Compliant Vishay 51X8539
CRCW0402-HP 100 220R 1% ET7 E3 ROHS COMPLIANT: YES

CRCW0402-HP 100 220R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW0402220RFKEDHPTR-ND 8121622P 8121622 1819061 CRCW0402220RFKEDHP 41R4538 51X8539
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors RES 220 OHM .125W 1% 0402 SMD Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 220 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Crcw0402-Hp 100 220R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film Thick film Thick film Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers