Vishay Intertechnology, Inc. RES 220K OHM .125W 5% 0402 SMD CRCW0402220KJNEDHP

Description
RES 220Kohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 220Kohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 220K OHM .125W 5% 0402 SMD - CRCW0402220KJNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220K OHM .125W 5% 0402 SMD
CRCW0402220KJNEDHP
RES 220K OHM .125W 5% 0402 SMD CRCW0402220KJNEDHP
RES 220Kohm .125W 5% 0402 SMD

RES 220Kohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-220KYADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KYADKR-ND
Chip Resistor - Surface Mount 541-220KYADKR-ND
220 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KYACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KYACT-ND
Chip Resistor - Surface Mount 541-220KYACT-ND
220 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-220KYATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-220KYATR-ND
Chip Resistor - Surface Mount 541-220KYATR-ND
220 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

220 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0402220KJNEDHP 541-220KYADKR-ND
Product Name RES 220K OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 220000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers