220 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
220 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
220 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Thick Film Resistors - SMD 1/16watt 220Kohms 5%
RES SMD 220K OHM 5% 1/16W 0402
RES, THICK FILM, 220K, 5%, 0.063W, 0402; Resistance:220kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-220KJDKR-ND | CRCW0402220KJNED | CRCW0402220KJNED | 59M6717 |
| Product Name | Chip Resistor - Surface Mount | Thick Film Resistors - SMD 1/16watt 220Kohms 5% | Resistors - Chip Resistor - Surface Mount | Res, Thick Film, 220K, 5%, 0.063W, 0402; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |