Vishay Intertechnology, Inc. RES CHIP 22E 5% 0.06W CRCW0402220JT

Description
RES CHIP 22E 5% 0.06W
Request a Quote
Description
RES CHIP 22E 5% 0.06W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 22E 5% 0.06W - CRCW0402220JT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 22E 5% 0.06W
CRCW0402220JT
RES CHIP 22E 5% 0.06W CRCW0402220JT
RES CHIP 22E 5% 0.06W

RES CHIP 22E 5% 0.06W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402220JT
Product Name RES CHIP 22E 5% 0.06W
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622960-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4750 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details