Vishay Precision Group Chip Resistor - Surface Mount CRCW040221R5FKTD

Description
21.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
21.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040221R5FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040221R5FKTD-ND
Chip Resistor - Surface Mount CRCW040221R5FKTD-ND
21.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 21.5ohms 1% - CRCW040221R5FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 21.5ohms 1%
CRCW040221R5FKTD
Thick Film Resistors - SMD 1/16watt 21.5ohms 1% CRCW040221R5FKTD
Thick Film Resistors - SMD 1/16watt 21.5ohms 1%

Thick Film Resistors - SMD 1/16watt 21.5ohms 1%

Supplier's Site
Res, Thick Film, 21R5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7645 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7645
Res, Thick Film, 21R5, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7645
RES, THICK FILM, 21R5, 1%, 0.063W, 0402, REEL; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 21R5, 1%, 0.063W, 0402, REEL; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW040221R5FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040221R5FKTD
Chip Resistor - Surface Mount CRCW040221R5FKTD
RES SMD 21.5 OHM 1% 1/16W 0402

RES SMD 21.5 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW040221R5FKTD-ND CRCW040221R5FKTD 07J7645 CRCW040221R5FKTD
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 21.5ohms 1% Res, Thick Film, 21R5, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details