Vishay Precision Group Chip Resistor - Surface Mount CRCW040221R5FKED

Description
21.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
21.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-21.5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5LCT-ND
Chip Resistor - Surface Mount 541-21.5LCT-ND
21.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5LDKR-ND
Chip Resistor - Surface Mount 541-21.5LDKR-ND
21.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5LTR-ND
Chip Resistor - Surface Mount 541-21.5LTR-ND
21.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

21.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327201-CRCW040221R5FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327201-CRCW040221R5FKED
Resistors - Chip Resistor - Surface Mount 1327201-CRCW040221R5FKED
Manufacturer: Vishay Dale Win Source Part Number: 1327201-CRCW040221R5 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 21.5 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-21.5LTR,D10/CRCW 0402 100 21R5 1% ET7 E3,541-21.5LCT,541-2 1.5LDKR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327201-CRCW040221R5FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 21.5 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-21.5LTR,D10/CRCW0402 100 21R5 1% ET7 E3,541-21.5LCT,541-21.5LDKR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 21.5 OHM 1/16W 1% 0402 SMD - CRCW040221R5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 1/16W 1% 0402 SMD
CRCW040221R5FKED
RES 21.5 OHM 1/16W 1% 0402 SMD CRCW040221R5FKED
RES 21.5ohm 1/16W 1% 0402 SMD

RES 21.5ohm 1/16W 1% 0402 SMD

Supplier's Site
SMD 21.5 Ohm 16W 50V Resistor - 52-CRCW040221R5FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 21.5 Ohm 16W 50V Resistor
52-CRCW040221R5FKED
SMD 21.5 Ohm 16W 50V Resistor 52-CRCW040221R5FKED
21.5 Ohm 1% 0402 SMD Thick Film Resistor, 1/16W, 50V Product overview: CRCW040221R5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21.5 Ohm, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 21.5 Ohm, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040221R5FKED can be used for catalog matching and distributor lookup.

21.5 Ohm 1% 0402 SMD Thick Film Resistor, 1/16W, 50V Product overview: CRCW040221R5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 21.5 Ohm, 16W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 21.5 Ohm, 16W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040221R5FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 21R5, 1%, 0.063W, 0402; Resistance Vishay - 52K6835 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21R5, 1%, 0.063W, 0402; Resistance Vishay
52K6835
Res, Thick Film, 21R5, 1%, 0.063W, 0402; Resistance Vishay 52K6835
RES, THICK FILM, 21R5, 1%, 0.063W, 0402; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 21R5, 1%, 0.063W, 0402; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 21R5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3435 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3435
Res, Thick Film, 21R5, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3435
RES, THICK FILM, 21R5, 1%, 0.063W, 0402, REEL; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 21R5, 1%, 0.063W, 0402, REEL; Resistance:21.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-21.5LCT-ND 1327201-CRCW040221R5FKED CRCW040221R5FKED 52-CRCW040221R5FKED 52K6835
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount RES 21.5 OHM 1/16W 1% 0402 SMD SMD 21.5 Ohm 16W 50V Resistor Res, Thick Film, 21R5, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD125GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details