Vishay Intertechnology, Inc. RES 21.0 OHM .125W 1% 0402 SMD CRCW040221R0FKEDHP

Description
RES 21.0ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 21.0ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0 OHM .125W 1% 0402 SMD - CRCW040221R0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0 OHM .125W 1% 0402 SMD
CRCW040221R0FKEDHP
RES 21.0 OHM .125W 1% 0402 SMD CRCW040221R0FKEDHP
RES 21.0ohm .125W 1% 0402 SMD

RES 21.0ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040221R0FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040221R0FKEDHP-ND
Chip Resistor - Surface Mount CRCW040221R0FKEDHP-ND
21 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

21 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040221R0FKEDHP CRCW040221R0FKEDHP-ND
Product Name RES 21.0 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 21 ohms 21 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers