Vishay Precision Group CRCW040221R0FKED CRCW040221R0FKED

Description
CRCW040221R0FKED
Request a Quote Datasheet
Description
CRCW040221R0FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040221R0FKED - CRCW040221R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040221R0FKED
CRCW040221R0FKED
CRCW040221R0FKED CRCW040221R0FKED
CRCW040221R0FKED

CRCW040221R0FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-21.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.0LDKR-ND
Chip Resistor - Surface Mount 541-21.0LDKR-ND
21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.0LTR-ND
Chip Resistor - Surface Mount 541-21.0LTR-ND
21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.0LCT-ND
Chip Resistor - Surface Mount 541-21.0LCT-ND
21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

21 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 21R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6834 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6834
Res, Thick Film, 21R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6834
RES, THICK FILM, 21R, 1%, 0.063W, 0402, REEL; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 21R, 1%, 0.063W, 0402, REEL; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040221R0FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040221R0FKED
Resistors - Chip Resistor - Surface Mount CRCW040221R0FKED
RES SMD 21 OHM 1% 1/16W 0402

RES SMD 21 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040221R0FKED 541-21.0LDKR-ND 52K6834 CRCW040221R0FKED
Product Name CRCW040221R0FKED Chip Resistor - Surface Mount Res, Thick Film, 21R, 1%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 21 ohms 21 ohms 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers