Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040221K5FKEDHP

Description
21.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
21.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040221K5FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040221K5FKEDHP-ND
Chip Resistor - Surface Mount CRCW040221K5FKEDHP-ND
21.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

21.5 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 21.5K OHM .125W 1% 0402 SMD - CRCW040221K5FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM .125W 1% 0402 SMD
CRCW040221K5FKEDHP
RES 21.5K OHM .125W 1% 0402 SMD CRCW040221K5FKEDHP
RES 21.5Kohm .125W 1% 0402 SMD

RES 21.5Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040221K5FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040221K5FKEDHP
Chip Resistor - Surface Mount CRCW040221K5FKEDHP
RES SMD 21.5K OHM 1% 1/5W 0402

RES SMD 21.5K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040221K5FKEDHP-ND CRCW040221K5FKEDHP CRCW040221K5FKEDHP
Product Name Chip Resistor - Surface Mount RES 21.5K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details