Vishay Precision Group Automotive 63mW 50V Resistor CRCW040221K5FKED

Description
0402 Thick Film Resistor, 21.5kR, 1%, 63mW, 50V, AEC-Q200 Product overview: CRCW040221K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040221K5FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 21.5kR, 1%, 63mW, 50V, AEC-Q200 Product overview: CRCW040221K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040221K5FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 63mW 50V Resistor - 52-CRCW040221K5FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 63mW 50V Resistor
52-CRCW040221K5FKED
Automotive 63mW 50V Resistor 52-CRCW040221K5FKED
0402 Thick Film Resistor, 21.5kR, 1%, 63mW, 50V, AEC-Q200 Product overview: CRCW040221K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040221K5FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 21.5kR, 1%, 63mW, 50V, AEC-Q200 Product overview: CRCW040221K5FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040221K5FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1327182-CRCW040221K5FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327182-CRCW040221K5FKED
Resistors - Chip Resistor - Surface Mount 1327182-CRCW040221K5FKED
Manufacturer: Vishay Dale Win Source Part Number: 1327182-CRCW040221K5 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 21.5 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 21K5 1% ET7 E3,541-21.5KLCT,541- 21.5KLDKR,541-21.5KL TR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327182-CRCW040221K5FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 21.5 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 21K5 1% ET7 E3,541-21.5KLCT,541-21.5KLDKR,541-21.5KLTR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES 21.5K OHM 1/16W 1% 0402 SMD - CRCW040221K5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5K OHM 1/16W 1% 0402 SMD
CRCW040221K5FKED
RES 21.5K OHM 1/16W 1% 0402 SMD CRCW040221K5FKED
RES 21.5Kohm 1/16W 1% 0402 SMD

RES 21.5Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-21.5KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5KLCT-ND
Chip Resistor - Surface Mount 541-21.5KLCT-ND
21.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.5KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5KLDKR-ND
Chip Resistor - Surface Mount 541-21.5KLDKR-ND
21.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.5KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.5KLTR-ND
Chip Resistor - Surface Mount 541-21.5KLTR-ND
21.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

21.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788964 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788964
Surface Mount Resistors 6788964
Vishay CRCW040221K5FKED

Vishay CRCW040221K5FKED

Supplier's Site
Surface Mount Resistors - 6788964P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788964P
Surface Mount Resistors 6788964P
Vishay CRCW040221K5FKED

Vishay CRCW040221K5FKED

Supplier's Site
Surface Mount Resistors - 1819169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819169
Surface Mount Resistors 1819169
Vishay CRCW040221K5FKED

Vishay CRCW040221K5FKED

Supplier's Site
Surface Mount Resistors - 1688347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688347
Surface Mount Resistors 1688347
Vishay CRCW040221K5FKED

Vishay CRCW040221K5FKED

Supplier's Site
Chip Resistor - Surface Mount - CRCW040221K5FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040221K5FKED
Chip Resistor - Surface Mount CRCW040221K5FKED
RES SMD 21.5K OHM 1% 1/16W 0402

RES SMD 21.5K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 21K5, 1%, 0.063W, 0402; Resistance Vishay - 52K6831 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K5, 1%, 0.063W, 0402; Resistance Vishay
52K6831
Res, Thick Film, 21K5, 1%, 0.063W, 0402; Resistance Vishay 52K6831
RES, THICK FILM, 21K5, 1%, 0.063W, 0402; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 21K5, 1%, 0.063W, 0402; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 21K5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6832 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6832
Res, Thick Film, 21K5, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6832
RES, THICK FILM, 21K5, 1%, 0.063W, 0402, REEL; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 21K5, 1%, 0.063W, 0402, REEL; Resistance:21.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040221K5FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040221K5FKED
Resistors - Chip Resistor - Surface Mount CRCW040221K5FKED
RES SMD 21.5K OHM 1% 1/16W 0402

RES SMD 21.5K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRCW040221K5FKED 1327182-CRCW040221K5FKED CRCW040221K5FKED 541-21.5KLCT-ND 6788964 6788964P 1819169 CRCW040221K5FKED 52K6831 CRCW040221K5FKED
Product Name Automotive 63mW 50V Resistor Resistors - Chip Resistor - Surface Mount RES 21.5K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 21K5, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 21500 ohms 21500 ohms 21500 ohms 21500 ohms 21500 ohms 21500 ohms 21500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567451P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details