Vishay Precision Group RES 21.0K OHM 1/16W 1% 0402 SMD CRCW040221K0FKED

Description
RES 21.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 21.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0K OHM 1/16W 1% 0402 SMD - CRCW040221K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM 1/16W 1% 0402 SMD
CRCW040221K0FKED
RES 21.0K OHM 1/16W 1% 0402 SMD CRCW040221K0FKED
RES 21.0Kohm 1/16W 1% 0402 SMD

RES 21.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-21.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.0KLDKR-ND
Chip Resistor - Surface Mount 541-21.0KLDKR-ND
21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.0KLTR-ND
Chip Resistor - Surface Mount 541-21.0KLTR-ND
21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-21.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-21.0KLCT-ND
Chip Resistor - Surface Mount 541-21.0KLCT-ND
21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040221K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040221K0FKED
Chip Resistor - Surface Mount CRCW040221K0FKED
RES SMD 21K OHM 1% 1/16W 0402

RES SMD 21K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 21K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3434 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3434
Res, Thick Film, 21K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3434
RES, THICK FILM, 21K, 1%, 0.063W, 0402, REEL; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 21K, 1%, 0.063W, 0402, REEL; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 21K, 1%, 0.063W, 0402; Resistance Vishay - 52K6830 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 21K, 1%, 0.063W, 0402; Resistance Vishay
52K6830
Res, Thick Film, 21K, 1%, 0.063W, 0402; Resistance Vishay 52K6830
RES, THICK FILM, 21K, 1%, 0.063W, 0402; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 21K, 1%, 0.063W, 0402; Resistance:21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9033 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9033
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9033
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 21 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 21 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW040221K0FKED 541-21.0KLDKR-ND CRCW040221K0FKED 42K3434 52K6830 26W9033
Product Name RES 21.0K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 21K, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 21K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 21 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 21000 ohms 21000 ohms 21000 ohms 21000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers