Vishay Precision Group Chip Resistor - Surface Mount CRCW0402215RFKED

Description
215 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
215 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-215LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215LTR-ND
Chip Resistor - Surface Mount 541-215LTR-ND
215 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

215 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-215LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215LDKR-ND
Chip Resistor - Surface Mount 541-215LDKR-ND
215 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

215 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-215LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215LCT-ND
Chip Resistor - Surface Mount 541-215LCT-ND
215 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

215 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance: 1%; Power Rating:0.0... - CRCW0402215RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance: 1%; Power Rating:0.0...
CRCW0402215RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance: 1%; Power Rating:0.0... CRCW0402215RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance: 1%; Power Rating:0.0...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402215RFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402215RFKED
Resistors - Chip Resistor - Surface Mount CRCW0402215RFKED
RES SMD 215 OHM 1% 1/16W 0402

RES SMD 215 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 215R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6842 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6842
Res, Thick Film, 215R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6842
RES, THICK FILM, 215R, 1%, 0.063W, 0402, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 215R, 1%, 0.063W, 0402, REEL; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 215R, 1%, 0.063W, 0402; Resistance Vishay - 52K6841 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215R, 1%, 0.063W, 0402; Resistance Vishay
52K6841
Res, Thick Film, 215R, 1%, 0.063W, 0402; Resistance Vishay 52K6841
RES, THICK FILM, 215R, 1%, 0.063W, 0402; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 215R, 1%, 0.063W, 0402; Resistance:215ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-215LTR-ND CRCW0402215RFKED CRCW0402215RFKED 52K6842 52K6841
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:215ohm; Resistance Tolerance: 1%; Power Rating:0.0... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 215R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 215R, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 215 ohms 215 ohms 215 ohms 215 ohms 215 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176762-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14.7 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details