Vishay Precision Group Chip Resistor - Surface Mount CRCW0402215KFKTD

Description
RES SMD 215K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 215K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402215KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402215KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402215KFKTDCT-ND
RES SMD 215K OHM 1% 1/16W 0402

RES SMD 215K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402215KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402215KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402215KFKTDDKR-ND
RES SMD 215K OHM 1% 1/16W 0402

RES SMD 215K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402215KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402215KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402215KFKTDTR-ND
215 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

215 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:215kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0402215KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:215kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0402215KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:215kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0402215KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:215kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:215kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 215K, 1%, 0.063W, 0402; Resistance Vishay - 43C3666 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215K, 1%, 0.063W, 0402; Resistance Vishay
43C3666
Res, Thick Film, 215K, 1%, 0.063W, 0402; Resistance Vishay 43C3666
RES, THICK FILM, 215K, 1%, 0.063W, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 215K, 1%, 0.063W, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402215KFKTDCT-ND CRCW0402215KFKTD 43C3666
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:215kohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 215K, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details