Vishay Precision Group RES 215K OHM 1/16W 1% 0402 SMD CRCW0402215KFKED

Description
RES 215Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 215Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215K OHM 1/16W 1% 0402 SMD - CRCW0402215KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215K OHM 1/16W 1% 0402 SMD
CRCW0402215KFKED
RES 215K OHM 1/16W 1% 0402 SMD CRCW0402215KFKED
RES 215Kohm 1/16W 1% 0402 SMD

RES 215Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-215KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215KLDKR-ND
Chip Resistor - Surface Mount 541-215KLDKR-ND
215 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

215 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-215KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215KLCT-ND
Chip Resistor - Surface Mount 541-215KLCT-ND
215 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

215 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-215KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-215KLTR-ND
Chip Resistor - Surface Mount 541-215KLTR-ND
215 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

215 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402215KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402215KFKED
Chip Resistor - Surface Mount CRCW0402215KFKED
RES SMD 215K OHM 1% 1/16W 0402

RES SMD 215K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402215KFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402215KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402215KFKED
RES SMD 215K OHM 1% 1/16W 0402

RES SMD 215K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 215K, 1%, 0.063W, 0402; Resistance Vishay - 52K6839 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215K, 1%, 0.063W, 0402; Resistance Vishay
52K6839
Res, Thick Film, 215K, 1%, 0.063W, 0402; Resistance Vishay 52K6839
RES, THICK FILM, 215K, 1%, 0.063W, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 215K, 1%, 0.063W, 0402; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 215K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6840 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 215K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6840
Res, Thick Film, 215K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6840
RES, THICK FILM, 215K, 1%, 0.063W, 0402, REEL; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 215K, 1%, 0.063W, 0402, REEL; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0402215KFKED 541-215KLDKR-ND CRCW0402215KFKED CRCW0402215KFKED 52K6839
Product Name RES 215K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 215K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 215000 ohms 215000 ohms 215000 ohms 215000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-2176093-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers