Vishay Precision Group Chip Resistor - Surface Mount CRCW0402210RFKTD

Description
210 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
210 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402210RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402210RFKTD-ND
Chip Resistor - Surface Mount CRCW0402210RFKTD-ND
210 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

210 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW0402210RFKTD - CRCW0402210RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402210RFKTD
CRCW0402210RFKTD
CRCW0402210RFKTD CRCW0402210RFKTD
CRCW0402210RFKTD

CRCW0402210RFKTD

Supplier's Site
Thick Film Resistor, 210 Ohm, 63Mw, 1%; Resistance Vishay - 43C3665 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 210 Ohm, 63Mw, 1%; Resistance Vishay
43C3665
Thick Film Resistor, 210 Ohm, 63Mw, 1%; Resistance Vishay 43C3665
THICK FILM RESISTOR, 210 OHM, 63mW, 1%; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

THICK FILM RESISTOR, 210 OHM, 63mW, 1%; Resistance:210ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402210RFKTD-ND CRCW0402210RFKTD 43C3665
Product Name Chip Resistor - Surface Mount CRCW0402210RFKTD Thick Film Resistor, 210 Ohm, 63Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 210 ohms 210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details