Vishay Intertechnology, Inc. RES 210 OHM .125W 1% 0402 SMD CRCW0402210RFKEDHP

Description
RES 210ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 210ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210 OHM .125W 1% 0402 SMD - CRCW0402210RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210 OHM .125W 1% 0402 SMD
CRCW0402210RFKEDHP
RES 210 OHM .125W 1% 0402 SMD CRCW0402210RFKEDHP
RES 210ohm .125W 1% 0402 SMD

RES 210ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-210YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210YDKR-ND
Chip Resistor - Surface Mount 541-210YDKR-ND
210 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

210 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-210YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210YCT-ND
Chip Resistor - Surface Mount 541-210YCT-ND
210 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

210 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-210YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210YTR-ND
Chip Resistor - Surface Mount 541-210YTR-ND
210 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

210 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402210RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402210RFKEDHP
Chip Resistor - Surface Mount CRCW0402210RFKEDHP
RES SMD 210 OHM 1% 1/5W 0402

RES SMD 210 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0402210RFKEDHP 541-210YDKR-ND CRCW0402210RFKEDHP
Product Name RES 210 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 210 ohms 210 ohms 210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers