Vishay Precision Group RES 210K OHM 1/16W 1% 0402 SMD CRCW0402210KFKED

Description
RES 210Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 210Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/16W 1% 0402 SMD - CRCW0402210KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/16W 1% 0402 SMD
CRCW0402210KFKED
RES 210K OHM 1/16W 1% 0402 SMD CRCW0402210KFKED
RES 210Kohm 1/16W 1% 0402 SMD

RES 210Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-210KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210KLDKR-ND
Chip Resistor - Surface Mount 541-210KLDKR-ND
210 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

210 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-210KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210KLTR-ND
Chip Resistor - Surface Mount 541-210KLTR-ND
210 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

210 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-210KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-210KLCT-ND
Chip Resistor - Surface Mount 541-210KLCT-ND
210 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

210 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 50V Resistor - 52-CRCW0402210KFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-CRCW0402210KFKED
SMD 50V Resistor 52-CRCW0402210KFKED
210kR 1% 50V Thick Film SMD Chip Resistor 0402 Product overview: CRCW0402210KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402210KFKED can be used for catalog matching and distributor lookup.

210kR 1% 50V Thick Film SMD Chip Resistor 0402 Product overview: CRCW0402210KFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402210KFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 210kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW0402210KFKED - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 210kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW0402210KFKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 210kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW0402210KFKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 210kΩ 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 210kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402210KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402210KFKED
Chip Resistor - Surface Mount CRCW0402210KFKED
RES SMD 210K OHM 1% 1/16W 0402

RES SMD 210K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 210K, 1%, 0.063W, 0402; Resistance Vishay - 52K6836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210K, 1%, 0.063W, 0402; Resistance Vishay
52K6836
Res, Thick Film, 210K, 1%, 0.063W, 0402; Resistance Vishay 52K6836
RES, THICK FILM, 210K, 1%, 0.063W, 0402; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 210K, 1%, 0.063W, 0402; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 210K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3436 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 210K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3436
Res, Thick Film, 210K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3436
RES, THICK FILM, 210K, 1%, 0.063W, 0402, REEL; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 210K, 1%, 0.063W, 0402, REEL; Resistance:210kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402210KFKED 541-210KLDKR-ND 52-CRCW0402210KFKED 17930-CRCW0402210KFKED CRCW0402210KFKED 52K6836
Product Name RES 210K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount SMD 50V Resistor 62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 210kΩ 0402 Chip Resistor - Surface Mount ROHS Chip Resistor - Surface Mount Res, Thick Film, 210K, 1%, 0.063W, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 210000 ohms 210000 ohms 210000 ohms 210000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details