Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 210 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW0402210KFKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 210 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 210 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 210 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9034 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 210 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9034
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 210 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9034
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 210 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 210 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26W9034
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 210 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details