Vishay Intertechnology, Inc. RESISTOR SMT 0402 63MW 210K 1% CRCW04022103FRT7

Description
RESISTOR SMT 0402 63MW 210K 1%
Request a Quote
Description
RESISTOR SMT 0402 63MW 210K 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR SMT 0402 63MW 210K 1% - CRCW04022103FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR SMT 0402 63MW 210K 1%
CRCW04022103FRT7
RESISTOR SMT 0402 63MW 210K 1% CRCW04022103FRT7
RESISTOR SMT 0402 63MW 210K 1%

RESISTOR SMT 0402 63MW 210K 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04022103FRT7
Product Name RESISTOR SMT 0402 63MW 210K 1%
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers