Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040220R5FKTD

Description
20.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040220R5FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040220R5FKTD-ND
Chip Resistor - Surface Mount CRCW040220R5FKTD-ND
20.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 20.5 OHM 1/16W 1% 0402 SMD - CRCW040220R5FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/16W 1% 0402 SMD
CRCW040220R5FKTD
RES 20.5 OHM 1/16W 1% 0402 SMD CRCW040220R5FKTD
RES 20.5ohm 1/16W 1% 0402 SMD

RES 20.5ohm 1/16W 1% 0402 SMD

Supplier's Site
Thick Film Resistor, 20.5 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7635 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 20.5 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7635
Thick Film Resistor, 20.5 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7635
THICK FILM RESISTOR, 20.5 OHM, 63mW, 1%, FULL REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 20.5 OHM, 63mW, 1%, FULL REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040220R5FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040220R5FKTD
Resistors - Chip Resistor - Surface Mount CRCW040220R5FKTD
RES SMD 20.5 OHM 1% 1/16W 0402

RES SMD 20.5 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040220R5FKTD-ND CRCW040220R5FKTD 07J7635 CRCW040220R5FKTD
Product Name Chip Resistor - Surface Mount RES 20.5 OHM 1/16W 1% 0402 SMD Thick Film Resistor, 20.5 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details