Vishay Intertechnology, Inc. RES 20.5 OHM .125W 1% 0402 SMD CRCW040220R5FKEDHP

Description
RES 20.5ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 20.5ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM .125W 1% 0402 SMD - CRCW040220R5FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM .125W 1% 0402 SMD
CRCW040220R5FKEDHP
RES 20.5 OHM .125W 1% 0402 SMD CRCW040220R5FKEDHP
RES 20.5ohm .125W 1% 0402 SMD

RES 20.5ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040220R5FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040220R5FKEDHP-ND
Chip Resistor - Surface Mount CRCW040220R5FKEDHP-ND
20.5 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20.5 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040220R5FKEDHP CRCW040220R5FKEDHP-ND
Product Name RES 20.5 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 20.5 ohms 20.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD165JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details