Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040220R5FKED

Description
20.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-20.5LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5LCT-ND
Chip Resistor - Surface Mount 541-20.5LCT-ND
20.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.5LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5LTR-ND
Chip Resistor - Surface Mount 541-20.5LTR-ND
20.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.5LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5LDKR-ND
Chip Resistor - Surface Mount 541-20.5LDKR-ND
20.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040220R5FKED - CRCW040220R5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040220R5FKED
CRCW040220R5FKED
CRCW040220R5FKED CRCW040220R5FKED
CRCW040220R5FKED

CRCW040220R5FKED

Supplier's Site
Res, Thick Film, 20R5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6824 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R5, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6824
Res, Thick Film, 20R5, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6824
RES, THICK FILM, 20R5, 1%, 0.063W, 0402, REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20R5, 1%, 0.063W, 0402, REEL; Resistance:20.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 20R5, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay - 36AJ8748 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R5, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
36AJ8748
Res, 20R5, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay 36AJ8748
RES, 20R5, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20.5ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 20R5, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:20.5ohm; Product Range:CRCW e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-20.5LCT-ND CRCW040220R5FKED 52K6824 36AJ8748
Product Name Chip Resistor - Surface Mount CRCW040220R5FKED Res, Thick Film, 20R5, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, 20R5, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 20.5 ohms 20.5 ohms 20.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details