Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040220R0JNTD

Description
20 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040220R0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040220R0JNTD-ND
Chip Resistor - Surface Mount CRCW040220R0JNTD-ND
20 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 20 OHM 1/16W 5% 0402 SMD - CRCW040220R0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1/16W 5% 0402 SMD
CRCW040220R0JNTD
RES 20 OHM 1/16W 5% 0402 SMD CRCW040220R0JNTD
RES 20ohm 1/16W 5% 0402 SMD

RES 20ohm 1/16W 5% 0402 SMD

Supplier's Site
Crcw0402 20 5% 200 Rt7 Rohs Compliant Vishay - 48P7616 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 20 5% 200 Rt7 Rohs Compliant Vishay
48P7616
Crcw0402 20 5% 200 Rt7 Rohs Compliant Vishay 48P7616
CRCW0402 20 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 20 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040220R0JNTD-ND CRCW040220R0JNTD 48P7616
Product Name Chip Resistor - Surface Mount RES 20 OHM 1/16W 5% 0402 SMD Crcw0402 20 5% 200 Rt7 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details