Vishay Precision Group Chip Resistor - Surface Mount CRCW040220K5FKED

Description
20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-20.5KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5KLTR-ND
Chip Resistor - Surface Mount 541-20.5KLTR-ND
20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.5KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5KLCT-ND
Chip Resistor - Surface Mount 541-20.5KLCT-ND
20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.5KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.5KLDKR-ND
Chip Resistor - Surface Mount 541-20.5KLDKR-ND
20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788951 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788951
Surface Mount Resistors 6788951
Vishay CRCW040220K5FKED

Vishay CRCW040220K5FKED

Supplier's Site
Surface Mount Resistors - 6788951P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788951P
Surface Mount Resistors 6788951P
Vishay CRCW040220K5FKED

Vishay CRCW040220K5FKED

Supplier's Site
Surface Mount Resistors - 1819123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819123
Surface Mount Resistors 1819123
Vishay CRCW040220K5FKED

Vishay CRCW040220K5FKED

Supplier's Site
Surface Mount Resistors - 1688344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688344
Surface Mount Resistors 1688344
Vishay CRCW040220K5FKED

Vishay CRCW040220K5FKED

Supplier's Site
CRCW040220K5FKED - CRCW040220K5FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040220K5FKED
CRCW040220K5FKED
CRCW040220K5FKED CRCW040220K5FKED
CRCW040220K5FKED

CRCW040220K5FKED

Supplier's Site
Res, Thick Film, 20K5, 1%, 0.063W, 0402; Resistance Vishay - 52K6819 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K5, 1%, 0.063W, 0402; Resistance Vishay
52K6819
Res, Thick Film, 20K5, 1%, 0.063W, 0402; Resistance Vishay 52K6819
RES, THICK FILM, 20K5, 1%, 0.063W, 0402; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20K5, 1%, 0.063W, 0402; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20K5, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6820 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K5, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6820
Res, Thick Film, 20K5, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6820
RES, THICK FILM, 20K5, 1%, 0.063W, 0402, REEL; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20K5, 1%, 0.063W, 0402, REEL; Resistance:20.5kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9031 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9031
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9031
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20.5 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 20.5 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-20.5KLTR-ND 6788951 6788951P 1819123 CRCW040220K5FKED 52K6819 26W9031
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors CRCW040220K5FKED Res, Thick Film, 20K5, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 20.5 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data