Vishay Intertechnology, Inc. RES 20K OHM 1/16W 5% 0402 SMD CRCW040220K0JNTD

Description
RES 20Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 20Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/16W 5% 0402 SMD - CRCW040220K0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/16W 5% 0402 SMD
CRCW040220K0JNTD
RES 20K OHM 1/16W 5% 0402 SMD CRCW040220K0JNTD
RES 20Kohm 1/16W 5% 0402 SMD

RES 20Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040220K0JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040220K0JNTD-ND
Chip Resistor - Surface Mount CRCW040220K0JNTD-ND
20 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040220K0JNTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040220K0JNTD
Chip Resistor - Surface Mount CRCW040220K0JNTD
RES SMD 20K OHM 5% 1/16W 0402

RES SMD 20K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW040220K0JNTD CRCW040220K0JNTD-ND CRCW040220K0JNTD
Product Name RES 20K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details