Vishay Intertechnology, Inc. RES 20K OHM .125W 5% 0402 SMD CRCW040220K0JNEDHP

Description
RES 20Kohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 20Kohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM .125W 5% 0402 SMD - CRCW040220K0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM .125W 5% 0402 SMD
CRCW040220K0JNEDHP
RES 20K OHM .125W 5% 0402 SMD CRCW040220K0JNEDHP
RES 20Kohm .125W 5% 0402 SMD

RES 20Kohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040220K0JNEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040220K0JNEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW040220K0JNEDHPDKR-ND
20 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040220K0JNEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040220K0JNEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW040220K0JNEDHPTR-ND
20 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040220K0JNEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040220K0JNEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW040220K0JNEDHPCT-ND
20 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040220K0JNEDHP 541-CRCW040220K0JNEDHPDKR-ND
Product Name RES 20K OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 20000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers