Vishay Precision Group RES 20K OHM 1/16W 5% 0402 SMD CRCW040220K0JNED

Description
RES 20Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 20Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20K OHM 1/16W 5% 0402 SMD - CRCW040220K0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20K OHM 1/16W 5% 0402 SMD
CRCW040220K0JNED
RES 20K OHM 1/16W 5% 0402 SMD CRCW040220K0JNED
RES 20Kohm 1/16W 5% 0402 SMD

RES 20Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-20KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20KJCT-ND
Chip Resistor - Surface Mount 541-20KJCT-ND
20 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20KJDKR-ND
Chip Resistor - Surface Mount 541-20KJDKR-ND
20 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20KJTR-ND
Chip Resistor - Surface Mount 541-20KJTR-ND
20 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 20K, 5%, 0.063W, 0402; Resistance Vishay - 72M6763 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 5%, 0.063W, 0402; Resistance Vishay
72M6763
Res, Thick Film, 20K, 5%, 0.063W, 0402; Resistance Vishay 72M6763
RES, THICK FILM, 20K, 5%, 0.063W, 0402; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 20K, 5%, 0.063W, 0402; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 20K, 5%, 0.063W, 0402, Reel; Resistance Vishay - 19K7970 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 5%, 0.063W, 0402, Reel; Resistance Vishay
19K7970
Res, Thick Film, 20K, 5%, 0.063W, 0402, Reel; Resistance Vishay 19K7970
RES, THICK FILM, 20K, 5%, 0.063W, 0402, REEL; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 20K, 5%, 0.063W, 0402, REEL; Resistance:20kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040220K0JNED 541-20KJCT-ND 72M6763 19K7970
Product Name RES 20K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 20K, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 20K, 5%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details