Vishay Intertechnology, Inc. RES 20.0K OHM 1/16W 1% 0402 SMD CRCW040220K0FKTD

Description
RES 20.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 20.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/16W 1% 0402 SMD - CRCW040220K0FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/16W 1% 0402 SMD
CRCW040220K0FKTD
RES 20.0K OHM 1/16W 1% 0402 SMD CRCW040220K0FKTD
RES 20.0Kohm 1/16W 1% 0402 SMD

RES 20.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040220K0FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040220K0FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040220K0FKTDCT-ND
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040220K0FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040220K0FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040220K0FKTDDKR-ND
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040220K0FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040220K0FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040220K0FKTDTR-ND
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 20K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 08J5669 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20K, 1%, 0.063W, 0402, Reel; Resistance Vishay
08J5669
Res, Thick Film, 20K, 1%, 0.063W, 0402, Reel; Resistance Vishay 08J5669
RES, THICK FILM, 20K, 1%, 0.063W, 0402, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 20K, 1%, 0.063W, 0402, REEL; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, 20Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay - 33AK8602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
33AK8602
Res, 20Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay 33AK8602
RES, 20KOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: NO

RES, 20KOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: NO

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040220K0FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040220K0FKTD
Resistors - Chip Resistor - Surface Mount CRCW040220K0FKTD
RES SMD 20K OHM 1% 1/16W 0402

RES SMD 20K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040220K0FKTD 541-CRCW040220K0FKTDCT-ND 08J5669 33AK8602 CRCW040220K0FKTD
Product Name RES 20.0K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 20K, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, 20Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402 0402; 0402 (1005 Metric)
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5624FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details