Vishay Intertechnology, Inc. SMD 16W Resistor CRCW040220K0FKEE

Description
Res Thick Film 0402 20K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R Product overview: CRCW040220K0FKEE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040220K0FKEE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 0402 20K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R Product overview: CRCW040220K0FKEE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040220K0FKEE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 16W Resistor - 52-CRCW040220K0FKEE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW040220K0FKEE
SMD 16W Resistor 52-CRCW040220K0FKEE
Res Thick Film 0402 20K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R Product overview: CRCW040220K0FKEE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040220K0FKEE can be used for catalog matching and distributor lookup.

Res Thick Film 0402 20K Ohm 1% 1/16W 100ppm/C Molded SMD SMD Paper T/R Product overview: CRCW040220K0FKEE from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040220K0FKEE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Thick Film 0402 20K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW040220K0FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 20K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW040220K0FKEE
Res Thick Film 0402 20K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW040220K0FKEE
Res Thick Film 0402 20K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 20K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1132507-CRCW040220K0FKEE
Resistors - Chip Resistor - Surface Mount 1132507-CRCW040220K0FKEE
Win Source Part Number: 1132507-CRCW040220K0 FKEE Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 50,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Base Product Number: CRCW0402

Win Source Part Number: 1132507-CRCW040220K0FKEE
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 50,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Base Product Number: CRCW0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040220K0FKEETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040220K0FKEETR-ND
Chip Resistor - Surface Mount 541-CRCW040220K0FKEETR-ND
20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040220K0FKEECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040220K0FKEECT-ND
Chip Resistor - Surface Mount 541-CRCW040220K0FKEECT-ND
RES 20K OHM 1% 1/16W 0402

RES 20K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040220K0FKEEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040220K0FKEEDKR-ND
Chip Resistor - Surface Mount 541-CRCW040220K0FKEEDKR-ND
RES 20K OHM 1% 1/16W 0402

RES 20K OHM 1% 1/16W 0402

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRCW040220K0FKEE CRCW040220K0FKEE 1132507-CRCW040220K0FKEE 541-CRCW040220K0FKEETR-ND
Product Name SMD 16W Resistor Res Thick Film 0402 20K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details