Vishay Precision Group RES 20.0K OHM .125W 1% 0402 SMD CRCW040220K0FKEDHP

Description
RES 20.0Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 20.0Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM .125W 1% 0402 SMD - CRCW040220K0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM .125W 1% 0402 SMD
CRCW040220K0FKEDHP
RES 20.0K OHM .125W 1% 0402 SMD CRCW040220K0FKEDHP
RES 20.0Kohm .125W 1% 0402 SMD

RES 20.0Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-20.0KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KYCT-ND
Chip Resistor - Surface Mount 541-20.0KYCT-ND
20 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KYTR-ND
Chip Resistor - Surface Mount 541-20.0KYTR-ND
20 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-20.0KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-20.0KYDKR-ND
Chip Resistor - Surface Mount 541-20.0KYDKR-ND
20 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

20 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121619P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121619P
Surface Mount Resistors 8121619P
Vishay CRCW040220K0FKEDHP

Vishay CRCW040220K0FKEDHP

Supplier's Site
Surface Mount Resistors - 8121619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121619
Surface Mount Resistors 8121619
Vishay CRCW040220K0FKEDHP

Vishay CRCW040220K0FKEDHP

Supplier's Site
Surface Mount Resistors - 1819059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819059
Surface Mount Resistors 1819059
Vishay CRCW040220K0FKEDHP

Vishay CRCW040220K0FKEDHP

Supplier's Site
Res, Aec-Q200, Thick Film, 20K, 0402; Resistance Vishay - 24T6995 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 20K, 0402; Resistance Vishay
24T6995
Res, Aec-Q200, Thick Film, 20K, 0402; Resistance Vishay 24T6995
RES, AEC-Q200, THICK FILM, 20K, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 20K, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 20K, 0402; Resistance Vishay - 65AC3354 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 20K, 0402; Resistance Vishay
65AC3354
Res, Aec-Q200, Thick Film, 20K, 0402; Resistance Vishay 65AC3354
RES, AEC-Q200, THICK FILM, 20K, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 20K, 0402; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040220K0FKEDHP 541-20.0KYCT-ND 8121619P 8121619 1819059 24T6995
Product Name RES 20.0K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Aec-Q200, Thick Film, 20K, 0402; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric]
Resistance Range 20000 ohms 20000 ohms 20000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details