Vishay Precision Group CRCW0402205RFKTD CRCW0402205RFKTD

Description
CRCW0402205RFKTD
Request a Quote Datasheet
Description
CRCW0402205RFKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402205RFKTD - CRCW0402205RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402205RFKTD
CRCW0402205RFKTD
CRCW0402205RFKTD CRCW0402205RFKTD
CRCW0402205RFKTD

CRCW0402205RFKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402205RFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402205RFKTD-ND
Chip Resistor - Surface Mount CRCW0402205RFKTD-ND
205 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

205 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 205R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 205R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7640
Res, Thick Film, 205R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7640
RES, THICK FILM, 205R, 1%, 0.063W, 0402, REEL; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 205R, 1%, 0.063W, 0402, REEL; Resistance:205ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402205RFKTD CRCW0402205RFKTD-ND 07J7640
Product Name CRCW0402205RFKTD Chip Resistor - Surface Mount Res, Thick Film, 205R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 205 ohms 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details