Vishay Intertechnology, Inc. RES 205 OHM .125W 1% 0402 SMD CRCW0402205RFKEDHP

Description
RES 205ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 205ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM .125W 1% 0402 SMD - CRCW0402205RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM .125W 1% 0402 SMD
CRCW0402205RFKEDHP
RES 205 OHM .125W 1% 0402 SMD CRCW0402205RFKEDHP
RES 205ohm .125W 1% 0402 SMD

RES 205ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402205RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402205RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402205RFKEDHP-ND
205 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

205 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402205RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402205RFKEDHP
Chip Resistor - Surface Mount CRCW0402205RFKEDHP
RES SMD 205 OHM 1% 1/5W 0402

RES SMD 205 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0402205RFKEDHP CRCW0402205RFKEDHP-ND CRCW0402205RFKEDHP
Product Name RES 205 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details