205 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RESISTOR, THICK FILM, 205KOHM, 63mW, 1%, FULL REEL; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW0402205KFKTD | CRCW0402205KFKTD-ND | 07J7643 |
| Product Name | CRCW0402205KFKTD | Chip Resistor - Surface Mount | Resistor, Thick Film, 205Kohm, 63Mw, 1%, Full Reel; Resistance Vishay |
| Mounting / Packaging | 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Tolerance | 1 +/- % | 1 +/- % |