Vishay Intertechnology, Inc. RES 205K OHM .125W 1% 0402 SMD CRCW0402205KFKEDHP

Description
RES 205Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 205Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205K OHM .125W 1% 0402 SMD - CRCW0402205KFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205K OHM .125W 1% 0402 SMD
CRCW0402205KFKEDHP
RES 205K OHM .125W 1% 0402 SMD CRCW0402205KFKEDHP
RES 205Kohm .125W 1% 0402 SMD

RES 205Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402205KFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402205KFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402205KFKEDHP-ND
205 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

205 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402205KFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402205KFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402205KFKEDHP
RES SMD 205K OHM 1% 1/5W 0402

RES SMD 205K OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402205KFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402205KFKEDHP
Chip Resistor - Surface Mount CRCW0402205KFKEDHP
RES SMD 205K OHM 1% 1/5W 0402

RES SMD 205K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402205KFKEDHP CRCW0402205KFKEDHP-ND CRCW0402205KFKEDHP CRCW0402205KFKEDHP
Product Name RES 205K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 205000 ohms 205000 ohms 205000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details