Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:205kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402205KFKED

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:205kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:205kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:205kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402205KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:205kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402205KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:205kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402205KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:205kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:205kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-205KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205KLTR-ND
Chip Resistor - Surface Mount 541-205KLTR-ND
205 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

205 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-205KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205KLCT-ND
Chip Resistor - Surface Mount 541-205KLCT-ND
205 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

205 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-205KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-205KLDKR-ND
Chip Resistor - Surface Mount 541-205KLDKR-ND
205 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

205 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402205KFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402205KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402205KFKED
RES SMD 205K OHM 1% 1/16W 0402

RES SMD 205K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 205K, 1%, 0.063W, 0402; Resistance Vishay - 52K6827 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 205K, 1%, 0.063W, 0402; Resistance Vishay
52K6827
Res, Thick Film, 205K, 1%, 0.063W, 0402; Resistance Vishay 52K6827
RES, THICK FILM, 205K, 1%, 0.063W, 0402; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 205K, 1%, 0.063W, 0402; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 205K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6828 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 205K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6828
Res, Thick Film, 205K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6828
RES, THICK FILM, 205K, 1%, 0.063W, 0402, REEL; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 205K, 1%, 0.063W, 0402, REEL; Resistance:205kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402205KFKED 541-205KLTR-ND CRCW0402205KFKED 52K6827
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:205kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 205K, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676394-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details