Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/16watt 2Mohms 5% CRCW0402205JNTD

Description
Thick Film Resistors - SMD 1/16watt 2Mohms 5%
Request a Quote
Description
Thick Film Resistors - SMD 1/16watt 2Mohms 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 2Mohms 5% - CRCW0402205JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 2Mohms 5%
CRCW0402205JNTD
Thick Film Resistors - SMD 1/16watt 2Mohms 5% CRCW0402205JNTD
Thick Film Resistors - SMD 1/16watt 2Mohms 5%

Thick Film Resistors - SMD 1/16watt 2Mohms 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402205JNTD
Product Name Thick Film Resistors - SMD 1/16watt 2Mohms 5%
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers