Vishay Intertechnology, Inc. RES, 63MW, 5%, 0402, 200K CRCW0402204JRT7

Description
RES, 63MW, 5%, 0402, 200K
Request a Quote
Description
RES, 63MW, 5%, 0402, 200K
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 63MW, 5%, 0402, 200K - CRCW0402204JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 63MW, 5%, 0402, 200K
CRCW0402204JRT7
RES, 63MW, 5%, 0402, 200K CRCW0402204JRT7
RES, 63MW, 5%, 0402, 200K

RES, 63MW, 5%, 0402, 200K

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402204JRT7
Product Name RES, 63MW, 5%, 0402, 200K
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614353-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms
View Details
2 suppliers