Vishay Intertechnology, Inc. RES, 20K 5% 0402 CRCW0402203JRT7

Description
RES, 20K 5% 0402
Request a Quote
Description
RES, 20K 5% 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 20K 5% 0402 - CRCW0402203JRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 20K 5% 0402
CRCW0402203JRT7
RES, 20K 5% 0402 CRCW0402203JRT7
RES, 20K 5% 0402

RES, 20K 5% 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402203JRT7
Product Name RES, 20K 5% 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R2R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details