Vishay Intertechnology, Inc. RES., 1/16W 5% 20K 0402SMD CRCW0402203JRT1

Description
RES., 1/16W 5% 20K 0402SMD
Request a Quote
Description
RES., 1/16W 5% 20K 0402SMD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES., 1/16W 5% 20K 0402SMD - CRCW0402203JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES., 1/16W 5% 20K 0402SMD
CRCW0402203JRT1
RES., 1/16W 5% 20K 0402SMD CRCW0402203JRT1
RES., 1/16W 5% 20K 0402SMD

RES., 1/16W 5% 20K 0402SMD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402203JRT1
Product Name RES., 1/16W 5% 20K 0402SMD
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details