VISHAY INTERTECHNOLOGY, INC.
CRCW0402203J -- RES, 20K 5% 0402
Vishay Intertechnology, Inc.
RES, 20K 5% 0402
CRCW0402203J
Description
RES, 20K 5% 0402
Request a Quote
Email Supplier
Description
RES, 20K 5% 0402
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0402203J |
|
Product Name
|
RES, 20K 5% 0402 |
|
Mounting / Packaging
|
0402
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.1000 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers