VISHAY INTERTECHNOLOGY, INC.
CRCW0402202JT -- RES CHIP 2K 5% 0.06W
Vishay Intertechnology, Inc.
RES CHIP 2K 5% 0.06W
CRCW0402202JT
Description
RES CHIP 2K 5% 0.06W
Request a Quote
Email Supplier
Description
RES CHIP 2K 5% 0.06W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW0402202JT |
|
Product Name
|
RES CHIP 2K 5% 0.06W |
|
Tolerance
|
5 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
196000 ohms
View Details
3 suppliers