Vishay Intertechnology, Inc. RESISTOR, 2K, 1/16W, 5% CRCW0402202J

Description
RESISTOR, 2K, 1/16W, 5%
Request a Quote
Description
RESISTOR, 2K, 1/16W, 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 2K, 1/16W, 5% - CRCW0402202J - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 2K, 1/16W, 5%
CRCW0402202J
RESISTOR, 2K, 1/16W, 5% CRCW0402202J
RESISTOR, 2K, 1/16W, 5%

RESISTOR, 2K, 1/16W, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW0402202J
Product Name RESISTOR, 2K, 1/16W, 5%
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers