Vishay Precision Group Chip Resistor - Surface Mount CRCW0402200RJNEDHP

Description
200 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
200 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402200RJNEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402200RJNEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0402200RJNEDHPTR-ND
200 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402200RJNEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402200RJNEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402200RJNEDHPDKR-ND
RES SMD 200 OHM 5% 1/5W 0402

RES SMD 200 OHM 5% 1/5W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402200RJNEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402200RJNEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0402200RJNEDHPCT-ND
RES SMD 200 OHM 5% 1/5W 0402

RES SMD 200 OHM 5% 1/5W 0402

Buy Now Datasheet
RES 200 OHM .125W 5% 0402 SMD - CRCW0402200RJNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM .125W 5% 0402 SMD
CRCW0402200RJNEDHP
RES 200 OHM .125W 5% 0402 SMD CRCW0402200RJNEDHP
RES 200ohm .125W 5% 0402 SMD

RES 200ohm .125W 5% 0402 SMD

Supplier's Site
Crcw0402-Hp 200 200R 5% Et7 E3 Rohs Compliant Vishay - 04Y0437 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402-Hp 200 200R 5% Et7 E3 Rohs Compliant Vishay
04Y0437
Crcw0402-Hp 200 200R 5% Et7 E3 Rohs Compliant Vishay 04Y0437
CRCW0402-HP 200 200R 5% ET7 E3 ROHS COMPLIANT: YES

CRCW0402-HP 200 200R 5% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402200RJNEDHPTR-ND CRCW0402200RJNEDHP 04Y0437
Product Name Chip Resistor - Surface Mount RES 200 OHM .125W 5% 0402 SMD Crcw0402-Hp 200 200R 5% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6343FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details