Vishay Precision Group Chip Resistor - Surface Mount CRCW0402200RJNED

Description
200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-200JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200JTR-ND
Chip Resistor - Surface Mount 541-200JTR-ND
200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200JDKR-ND
Chip Resistor - Surface Mount 541-200JDKR-ND
200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200JCT-ND
Chip Resistor - Surface Mount 541-200JCT-ND
200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:63m... - CRCW0402200RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:63m...
CRCW0402200RJNED
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:63m... CRCW0402200RJNED
Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:63m...

Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:63m...

Supplier's Site
Res, Thick Film, 200R, 5%, 0.063W, 0402; Resistance Vishay - 59M6714 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 5%, 0.063W, 0402; Resistance Vishay
59M6714
Res, Thick Film, 200R, 5%, 0.063W, 0402; Resistance Vishay 59M6714
RES, THICK FILM, 200R, 5%, 0.063W, 0402; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 200R, 5%, 0.063W, 0402; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 200R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 43C3658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200R, 5%, 0.063W, 0402, Reel; Resistance Vishay
43C3658
Res, Thick Film, 200R, 5%, 0.063W, 0402, Reel; Resistance Vishay 43C3658
RES, THICK FILM, 200R, 5%, 0.063W, 0402, REEL; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 200R, 5%, 0.063W, 0402, REEL; Resistance:200ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-200JTR-ND CRCW0402200RJNED 59M6714 43C3658
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:200ohm; Resistance Tolerance: 5%; Power Rating:63m... Res, Thick Film, 200R, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 200R, 5%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 3-2176067-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 61.9 ohms
View Details
3 suppliers