Vishay Intertechnology, Inc. RES 200 OHM .125W 1% 0402 SMD CRCW0402200RFKEDHP

Description
RES 200ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 200ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM .125W 1% 0402 SMD - CRCW0402200RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM .125W 1% 0402 SMD
CRCW0402200RFKEDHP
RES 200 OHM .125W 1% 0402 SMD CRCW0402200RFKEDHP
RES 200ohm .125W 1% 0402 SMD

RES 200ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-200YCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200YCT-ND
Chip Resistor - Surface Mount 541-200YCT-ND
200 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200YDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200YDKR-ND
Chip Resistor - Surface Mount 541-200YDKR-ND
200 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200YTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200YTR-ND
Chip Resistor - Surface Mount 541-200YTR-ND
200 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

200 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402200RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402200RFKEDHP
Chip Resistor - Surface Mount CRCW0402200RFKEDHP
RES SMD 200 OHM 1% 1/5W 0402

RES SMD 200 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Res, 200 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay - 33AK2956 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
33AK2956
Res, 200 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay 33AK2956
RES, 200 OHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

RES, 200 OHM, AEC-Q200, 0.2W, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402200RFKEDHP 541-200YCT-ND CRCW0402200RFKEDHP 33AK2956
Product Name RES 200 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 200 Ohm, Aec-Q200, 0.2W, 0402 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers