Vishay Precision Group CRCW0402200RFKED CRCW0402200RFKED

Description
CRCW0402200RFKED
Request a Quote Datasheet
Description
CRCW0402200RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402200RFKED - CRCW0402200RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402200RFKED
CRCW0402200RFKED
CRCW0402200RFKED CRCW0402200RFKED
CRCW0402200RFKED

CRCW0402200RFKED

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW0402200RFKED
1030212-CRCW0402200RFKED
Chip Resistor - Surface Mount - CRCW0402200RFKED 1030212-CRCW0402200RFKED
Manufacturer: Vishay Win Source Part Number: 1030212-CRCW0402200R FKED Packaging: Reel - TR Features: Automotive AEC-Q200 Height - Seated (Max): 0.016" (0.40mm) Tolerance: ±1% Temperature Coefficient: ±100ppm/K Power (Watts): 0.063W, 1/16W Resistance (Ohms): 200 Composition: Thick Film Number of Terminations: 2 Categories: Resistors Status: Active Temperature Range - Operating: -55°C to 155°C Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1030212-CRCW0402200RFKED
Packaging: Reel - TR
Features: Automotive AEC-Q200
Height - Seated (Max): 0.016" (0.40mm)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/K
Power (Watts): 0.063W, 1/16W
Resistance (Ohms): 200
Composition: Thick Film
Number of Terminations: 2
Categories: Resistors
Status: Active
Temperature Range - Operating: -55°C to 155°C
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now Datasheet
SMD 50V 63mW Resistor - 52-CRCW0402200RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 63mW Resistor
52-CRCW0402200RFKED
SMD 50V 63mW Resistor 52-CRCW0402200RFKED
200R 1% 0402 Thick Film Resistor, 50V, 63mW, SMD Product overview: CRCW0402200RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402200RFKED can be used for catalog matching and distributor lookup.

200R 1% 0402 Thick Film Resistor, 50V, 63mW, SMD Product overview: CRCW0402200RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402200RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-200LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200LCT-ND
Chip Resistor - Surface Mount 541-200LCT-ND
200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200LDKR-ND
Chip Resistor - Surface Mount 541-200LDKR-ND
200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-200LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-200LTR-ND
Chip Resistor - Surface Mount 541-200LTR-ND
200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

200 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6788949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788949
Surface Mount Resistors 6788949
Vishay CRCW0402200RFKED

Vishay CRCW0402200RFKED

Supplier's Site
Surface Mount Resistors - 6788949P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6788949P
Surface Mount Resistors 6788949P
Vishay CRCW0402200RFKED

Vishay CRCW0402200RFKED

Supplier's Site
Surface Mount Resistors - 1688343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688343
Surface Mount Resistors 1688343
Vishay CRCW0402200RFKED

Vishay CRCW0402200RFKED

Supplier's Site
Surface Mount Resistors - 1819107 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819107
Surface Mount Resistors 1819107
Vishay CRCW0402200RFKED

Vishay CRCW0402200RFKED

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 61M5289 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
61M5289
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 61M5289
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 200 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402200RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402200RFKED
Chip Resistor - Surface Mount CRCW0402200RFKED
RES SMD 200 OHM 1% 1/16W 0402

RES SMD 200 OHM 1% 1/16W 0402

Supplier's Site Datasheet
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 200Ω 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW0402200RFKED - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 200Ω 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW0402200RFKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 200Ω 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW0402200RFKED
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 200Ω 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 200Ω 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402200RFKED 1030212-CRCW0402200RFKED 52-CRCW0402200RFKED 541-200LCT-ND 6788949 6788949P 1819107 61M5289 CRCW0402200RFKED 17930-CRCW0402200RFKED
Product Name CRCW0402200RFKED Chip Resistor - Surface Mount - CRCW0402200RFKED SMD 50V 63mW Resistor Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 200 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount 62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 200Ω 0402 Chip Resistor - Surface Mount ROHS
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD)
Category / Application Automotive Automotive; General Use
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 200 ohms 200 ohms 200 ohms 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R113JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details