RES SMD 200 OHM 0.5% 1/16W 0402
200 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES SMD 200 OHM 0.5% 1/16W 0402
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-CRCW0402200RDHEDPCT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 |
| Resistance Range | 200 ohms |