Vishay Precision Group Chip Resistor - Surface Mount CRCW0402200KFKTD

Description
200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402200KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402200KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402200KFKTDDKR-ND
200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402200KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402200KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402200KFKTDTR-ND
200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402200KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402200KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402200KFKTDCT-ND
200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

200 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 200K OHM 1/16W 1% 0402 SMD - CRCW0402200KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/16W 1% 0402 SMD
CRCW0402200KFKTD
RES 200K OHM 1/16W 1% 0402 SMD CRCW0402200KFKTD
RES 200Kohm 1/16W 1% 0402 SMD

RES 200Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 200K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7639 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 200K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7639
Res, Thick Film, 200K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7639
RES, THICK FILM, 200K, 1%, 0.063W, 0402, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 200K, 1%, 0.063W, 0402, REEL; Resistance:200kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Res, 200Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay - 33AK2954 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
33AK2954
Res, 200Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay 33AK2954
RES, 200KOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: NO

RES, 200KOHM, AEC-Q200, 0.063W, 0402 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0402200KFKTDDKR-ND CRCW0402200KFKTD 07J7639 33AK2954
Product Name Chip Resistor - Surface Mount RES 200K OHM 1/16W 1% 0402 SMD Res, Thick Film, 200K, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, 200Kohm, Aec-Q200, 0.063W, 0402 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-2176758-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers